1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic FME Female, SMA Male Through Hole
ANT NMOHFGPS ANT WITH 17' Product overview: NMOHFGPSFMESMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOHFGPSFMESMA can be used for catalog matching and distributor lookup.
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic FME Female, SMA Male Through Hole
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-NMOHFGPSFMESMA-ND | 875-NMOHFGPSFMESMA | NMOHFGPSFMESMA |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | GPS; GPS | RF Testing | GPS |
| Primary Frequency Range | 1575.0 MHz | 1574.0 to 1576.0 MHz | |
| Gain | 5 dB | ||
| VSWR | 2 :1 |
Vertical