Pulse Electronics Corporation RF Antennas NMO770

Description
814MHz Whip, Straight RF Antenna 758MHz ~ 870MHz 5dBi NMO Magnetic
Request a Quote Datasheet
Description
814MHz Whip, Straight RF Antenna 758MHz ~ 870MHz 5dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMO770-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO770-ND
RF Antennas 553-NMO770-ND
814MHz Whip, Straight RF Antenna 758MHz ~ 870MHz 5dBi NMO Magnetic

814MHz Whip, Straight RF Antenna 758MHz ~ 870MHz 5dBi NMO Magnetic

Buy Now Datasheet
870MHZ Rf Antenna - 875-NMO770 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
870MHZ Rf Antenna
875-NMO770
870MHZ Rf Antenna 875-NMO770
ANTENNA 758-870MHZ 5DBI Product overview: NMO770 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO770 can be used for catalog matching and distributor lookup.

ANTENNA 758-870MHZ 5DBI Product overview: NMO770 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO770 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMO770 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO770
RF Antennas NMO770
814MHz Whip, Straight RF Antenna 758MHz ~ 870MHz 5dBi NMO Magnetic

814MHz Whip, Straight RF Antenna 758MHz ~ 870MHz 5dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMO770-ND 875-NMO770 NMO770
Product Name RF Antennas 870MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 814.0 MHz 758.0 to 870.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers