ANTENNA NMO HF 5DB Product overview: NMO5E2400B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO5E2400B can be used for catalog matching and distributor lookup.
2.45GHz 4G, LTE Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2.95dBi NMO Magnetic
2.45GHz 4G, LTE Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2.95dBi NMO Magnetic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-NMO5E2400B | 553-NMO5E2400B-ND | NMO5E2400B |
| Product Name | Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE | 4G, LTE |
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2450.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |
Vertical