ANTENNA NMO UHF WHIP Product overview: NMO490C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO490C can be used for catalog matching and distributor lookup.
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5.6dBi NMO Magnetic
501MHz Whip, Straight RF Antenna 490MHz ~ 512MHz 5.6dBi NMO Magnetic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-NMO490C | 553-NMO490C-ND | NMO490C |
| Product Name | Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 490.0 to 512.0 MHz | 501.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |
Linear, Vertical