Pulse Electronics Corporation RF Antennas NMO470CHW

Description
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.6dBi NMO Magnetic
Request a Quote Datasheet
Description
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.6dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMO470CHW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO470CHW-ND
RF Antennas 553-NMO470CHW-ND
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.6dBi NMO Magnetic

480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.6dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-NMO470CHW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMO470CHW
Rf Antenna 875-NMO470CHW
ANT HW COIL-WHP 5.5DB 470-490 Product overview: NMO470CHW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO470CHW can be used for catalog matching and distributor lookup.

ANT HW COIL-WHP 5.5DB 470-490 Product overview: NMO470CHW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO470CHW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMO470CHW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO470CHW
RF Antennas NMO470CHW
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.6dBi NMO Magnetic

480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.6dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMO470CHW-ND 875-NMO470CHW NMO470CHW
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers