Pulse Electronics Corporation 490 W Rf Antenna NMO4703CS

Description
ANT COIL-WHP 3DB 470-490 W-SPR Product overview: NMO4703CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 490 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 490 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4703CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT COIL-WHP 3DB 470-490 W-SPR Product overview: NMO4703CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 490 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 490 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4703CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
490 W Rf Antenna - 875-NMO4703CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
490 W Rf Antenna
875-NMO4703CS
490 W Rf Antenna 875-NMO4703CS
ANT COIL-WHP 3DB 470-490 W-SPR Product overview: NMO4703CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 490 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 490 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4703CS can be used for catalog matching and distributor lookup.

ANT COIL-WHP 3DB 470-490 W-SPR Product overview: NMO4703CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 490 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 490 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4703CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-NMO4703CS-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO4703CS-ND
RF Antennas 553-NMO4703CS-ND
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.14dBi UHF Magnetic

480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.14dBi UHF Magnetic

Buy Now Datasheet
RF Antennas - NMO4703CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO4703CS
RF Antennas NMO4703CS
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.14dBi UHF Magnetic

480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.14dBi UHF Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-NMO4703CS 553-NMO4703CS-ND NMO4703CS
Product Name 490 W Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers