Pulse Electronics Corporation RF Antennas NMO450CHW

Description
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi NMO Magnetic
Request a Quote Datasheet
Description
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMO450CHW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO450CHW-ND
RF Antennas 553-NMO450CHW-ND
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi NMO Magnetic

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-NMO450CHW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMO450CHW
Rf Antenna 875-NMO450CHW
NMO HW COIL / WHIP, 5.5 DB, 450 Product overview: NMO450CHW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO450CHW can be used for catalog matching and distributor lookup.

NMO HW COIL / WHIP, 5.5 DB, 450 Product overview: NMO450CHW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO450CHW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMO450CHW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO450CHW
RF Antennas NMO450CHW
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi NMO Magnetic

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMO450CHW-ND 875-NMO450CHW NMO450CHW
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers