Pulse Electronics Corporation 450 W Rf Antenna NMO4303CS

Description
ANT COIL-WHP 3DB 430-450 W-SPR Product overview: NMO4303CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 450 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4303CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT COIL-WHP 3DB 430-450 W-SPR Product overview: NMO4303CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 450 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4303CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450 W Rf Antenna - 875-NMO4303CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450 W Rf Antenna
875-NMO4303CS
450 W Rf Antenna 875-NMO4303CS
ANT COIL-WHP 3DB 430-450 W-SPR Product overview: NMO4303CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 450 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4303CS can be used for catalog matching and distributor lookup.

ANT COIL-WHP 3DB 430-450 W-SPR Product overview: NMO4303CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 450 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4303CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-NMO4303CS-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO4303CS-ND
RF Antennas 553-NMO4303CS-ND
440MHz Whip, Straight RF Antenna 430MHz ~ 450MHz 5.14dBi UHF Magnetic

440MHz Whip, Straight RF Antenna 430MHz ~ 450MHz 5.14dBi UHF Magnetic

Buy Now Datasheet
RF Antennas - NMO4303CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO4303CS
RF Antennas NMO4303CS
440MHz Whip, Straight RF Antenna 430MHz ~ 450MHz 5.14dBi UHF Magnetic

440MHz Whip, Straight RF Antenna 430MHz ~ 450MHz 5.14dBi UHF Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-NMO4303CS 553-NMO4303CS-ND NMO4303CS
Product Name 450 W Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details