Pulse Electronics Corporation RF Antennas NMO420CHW

Description
430MHz Whip, Straight RF Antenna 420MHz ~ 440MHz 5.5dBi UHF Magnetic
Request a Quote Datasheet
Description
430MHz Whip, Straight RF Antenna 420MHz ~ 440MHz 5.5dBi UHF Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMO420CHW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO420CHW-ND
RF Antennas 553-NMO420CHW-ND
430MHz Whip, Straight RF Antenna 420MHz ~ 440MHz 5.5dBi UHF Magnetic

430MHz Whip, Straight RF Antenna 420MHz ~ 440MHz 5.5dBi UHF Magnetic

Buy Now Datasheet
Rf Antenna - 875-NMO420CHW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMO420CHW
Rf Antenna 875-NMO420CHW
ANT HW COIL-WHP 5.5DB 420-440 Product overview: NMO420CHW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO420CHW can be used for catalog matching and distributor lookup.

ANT HW COIL-WHP 5.5DB 420-440 Product overview: NMO420CHW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO420CHW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMO420CHW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO420CHW
RF Antennas NMO420CHW
430MHz Whip, Straight RF Antenna 420MHz ~ 440MHz 5.5dBi UHF Magnetic

430MHz Whip, Straight RF Antenna 420MHz ~ 440MHz 5.5dBi UHF Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMO420CHW-ND 875-NMO420CHW NMO420CHW
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-6 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details