413MHz Whip, Straight RF Antenna 406MHz ~ 420MHz 5.6dBi UHF Magnetic
ANT BASE-WHP 4.5DB 406-420 MHZ Product overview: NMO406C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 420 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO406C can be used for catalog matching and distributor lookup.
413MHz Whip, Straight RF Antenna 406MHz ~ 420MHz 5.6dBi UHF Magnetic
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-NMO406C-ND | 875-NMO406C | NMO406C |
| Product Name | RF Antennas | 420 MHZ Rf Antenna | RF Antennas |
| Applications | RF Antennas | RF Testing |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)