Pulse Electronics Corporation 430 W Rf Antenna NMO4063CS

Description
ANT COIL-WHP 3DB 406-430 W Product overview: NMO4063CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 430 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4063CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT COIL-WHP 3DB 406-430 W Product overview: NMO4063CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 430 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4063CS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
430 W Rf Antenna - 875-NMO4063CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430 W Rf Antenna
875-NMO4063CS
430 W Rf Antenna 875-NMO4063CS
ANT COIL-WHP 3DB 406-430 W Product overview: NMO4063CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 430 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4063CS can be used for catalog matching and distributor lookup.

ANT COIL-WHP 3DB 406-430 W Product overview: NMO4063CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 430 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO4063CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-NMO4063CS-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO4063CS-ND
RF Antennas 553-NMO4063CS-ND
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5.14dBi UHF Magnetic

418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5.14dBi UHF Magnetic

Buy Now Datasheet
RF Antennas - NMO4063CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO4063CS
RF Antennas NMO4063CS
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5.14dBi UHF Magnetic

418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5.14dBi UHF Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-NMO4063CS 553-NMO4063CS-ND NMO4063CS
Product Name 430 W Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers