ANT WHIP 217-220MHZ NMO 5DBI Product overview: NMO220CS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 220MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO220CS can be used for catalog matching and distributor lookup.
218.5MHz Whip, Straight RF Antenna 217MHz ~ 220MHz 5dBi NMO Magnetic
218.5MHz Whip, Straight RF Antenna 217MHz ~ 220MHz 5dBi NMO Magnetic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-NMO220CS | 553-NMO220CS-ND | NMO220CS |
| Product Name | 220MHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 217.0 to 220.0 MHz | 218.5 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |
Vertical