Pulse Electronics Corporation RF Antennas NMO220B

Description
222.5MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 5.2dBi NMO Magnetic
Request a Quote Datasheet
Description
222.5MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 5.2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMO220B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO220B-ND
RF Antennas 553-NMO220B-ND
222.5MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 5.2dBi NMO Magnetic

222.5MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 5.2dBi NMO Magnetic

Buy Now Datasheet
225 MHZ Rf Antenna - 875-NMO220B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
225 MHZ Rf Antenna
875-NMO220B
225 MHZ Rf Antenna 875-NMO220B
COIL/WHIP, 3 DB, 220-225 MHZ, .1 Product overview: NMO220B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 225 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO220B can be used for catalog matching and distributor lookup.

COIL/WHIP, 3 DB, 220-225 MHZ, .1 Product overview: NMO220B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 225 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO220B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMO220B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO220B
RF Antennas NMO220B
222.5MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 5.2dBi NMO Magnetic

222.5MHz Whip, Straight RF Antenna 220MHz ~ 225MHz 5.2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMO220B-ND 875-NMO220B NMO220B
Product Name RF Antennas 225 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details