Pulse Electronics Corporation RF Antennas NMO2/70SH

Description
146MHz, 445MHz Whip, Straight RF Antenna 144MHz ~ 148MHz, 440MHz ~ 450MHz 2.14dBi, 4dBi NMO Magnetic
Request a Quote Datasheet
Description
146MHz, 445MHz Whip, Straight RF Antenna 144MHz ~ 148MHz, 440MHz ~ 450MHz 2.14dBi, 4dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMO2/70SH-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO2/70SH-ND
RF Antennas 553-NMO2/70SH-ND
146MHz, 445MHz Whip, Straight RF Antenna 144MHz ~ 148MHz, 440MHz ~ 450MHz 2.14dBi, 4dBi NMO Magnetic

146MHz, 445MHz Whip, Straight RF Antenna 144MHz ~ 148MHz, 440MHz ~ 450MHz 2.14dBi, 4dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-NMO2/70SH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMO2/70SH
Rf Antenna 875-NMO2/70SH
ANT SPG COIL-WHP ENC UTY 144-1 Product overview: NMO2/70SH from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO2/70SH can be used for catalog matching and distributor lookup.

ANT SPG COIL-WHP ENC UTY 144-1 Product overview: NMO2/70SH from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO2/70SH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMO2/70SH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO2/70SH
RF Antennas NMO2/70SH
146MHz, 445MHz Whip, Straight RF Antenna 144MHz ~ 148MHz, 440MHz ~ 450MHz 2.14dBi, 4dBi NMO Magnetic

146MHz, 445MHz Whip, Straight RF Antenna 144MHz ~ 148MHz, 440MHz ~ 450MHz 2.14dBi, 4dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMO2/70SH-ND 875-NMO2/70SH NMO2/70SH
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details