Pulse Electronics Corporation Rf Antenna NMO2/70B

Description
COIL / WHIP, 2.4 DB/4 DB,144-148 Product overview: NMO2/70B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO2/70B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
COIL / WHIP, 2.4 DB/4 DB,144-148 Product overview: NMO2/70B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO2/70B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-NMO2/70B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMO2/70B
Rf Antenna 875-NMO2/70B
COIL / WHIP, 2.4 DB/4 DB,144-148 Product overview: NMO2/70B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO2/70B can be used for catalog matching and distributor lookup.

COIL / WHIP, 2.4 DB/4 DB,144-148 Product overview: NMO2/70B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO2/70B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-NMO2/70B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO2/70B-ND
RF Antennas 553-NMO2/70B-ND
146MHz, 445MHz Whip, Straight RF Antenna 144MHz ~ 148MHz, 440MHz ~ 450MHz 3.8dBi, 5.2dBi NMO Magnetic

146MHz, 445MHz Whip, Straight RF Antenna 144MHz ~ 148MHz, 440MHz ~ 450MHz 3.8dBi, 5.2dBi NMO Magnetic

Buy Now Datasheet
RF Antennas - NMO2/70B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO2/70B
RF Antennas NMO2/70B
146MHz, 445MHz Whip, Straight RF Antenna 144MHz ~ 148MHz, 440MHz ~ 450MHz 3.8dBi, 5.2dBi NMO Magnetic

146MHz, 445MHz Whip, Straight RF Antenna 144MHz ~ 148MHz, 440MHz ~ 450MHz 3.8dBi, 5.2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-NMO2/70B 553-NMO2/70B-ND NMO2/70B
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344721-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2400.0 to 5000.0 MHz
Gain 5 dB
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details