Pulse Electronics Corporation Rf Antenna NMO150CHW

Description
ANT HW COIL-WHP 2.4DB 144-174 Product overview: NMO150CHW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO150CHW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT HW COIL-WHP 2.4DB 144-174 Product overview: NMO150CHW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO150CHW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-NMO150CHW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMO150CHW
Rf Antenna 875-NMO150CHW
ANT HW COIL-WHP 2.4DB 144-174 Product overview: NMO150CHW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO150CHW can be used for catalog matching and distributor lookup.

ANT HW COIL-WHP 2.4DB 144-174 Product overview: NMO150CHW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO150CHW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-NMO150CHW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO150CHW-ND
RF Antennas 553-NMO150CHW-ND
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi NMO Magnetic

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi NMO Magnetic

Buy Now Datasheet
RF Antennas - NMO150CHW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO150CHW
RF Antennas NMO150CHW
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi NMO Magnetic

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-NMO150CHW 553-NMO150CHW-ND NMO150CHW
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details