Pulse Electronics Corporation 174 MHZ Rf Antenna NMO150C

Description
COIL / WHIP, 3 DB, 144 - 174 MHZ Product overview: NMO150C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO150C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
COIL / WHIP, 3 DB, 144 - 174 MHZ Product overview: NMO150C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO150C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
174 MHZ Rf Antenna - 875-NMO150C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
174 MHZ Rf Antenna
875-NMO150C
174 MHZ Rf Antenna 875-NMO150C
COIL / WHIP, 3 DB, 144 - 174 MHZ Product overview: NMO150C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO150C can be used for catalog matching and distributor lookup.

COIL / WHIP, 3 DB, 144 - 174 MHZ Product overview: NMO150C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO150C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-NMO150C-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMO150C-ND
RF Antennas 553-NMO150C-ND
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 5.14dBi NMO Magnetic

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 5.14dBi NMO Magnetic

Buy Now Datasheet
RF Antennas - NMO150C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO150C
RF Antennas NMO150C
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 5.14dBi NMO Magnetic

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 5.14dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-NMO150C 553-NMO150C-ND NMO150C
Product Name 174 MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details