Pulse Electronics Corporation RF Antennas NMO150/450/758SF

Description
162MHz, 475MHz, 810MHz Whip, Straight RF Antenna 150MHz ~ 174MHz, 430MHz ~ 520MHz, 750MHz ~ 870MHz 5dBi, 4dBi NMO Connector Mount
Request a Quote Datasheet
Description
162MHz, 475MHz, 810MHz Whip, Straight RF Antenna 150MHz ~ 174MHz, 430MHz ~ 520MHz, 750MHz ~ 870MHz 5dBi, 4dBi NMO Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMO150/450/758SF-ND - DigiKey
Thief River Falls, MN, United States
162MHz, 475MHz, 810MHz Whip, Straight RF Antenna 150MHz ~ 174MHz, 430MHz ~ 520MHz, 750MHz ~ 870MHz 5dBi, 4dBi NMO Connector Mount

162MHz, 475MHz, 810MHz Whip, Straight RF Antenna 150MHz ~ 174MHz, 430MHz ~ 520MHz, 750MHz ~ 870MHz 5dBi, 4dBi NMO Connector Mount

Buy Now Datasheet
758MHZ Rf Antenna - 875-NMO150/450/758SF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
758MHZ Rf Antenna
875-NMO150/450/758SF
758MHZ Rf Antenna 875-NMO150/450/758SF
ANTENNA TRIBAND 150/450/758MHZ Product overview: NMO150/450/758SF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 758MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 758MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO150/450/758SF can be used for catalog matching and distributor lookup.

ANTENNA TRIBAND 150/450/758MHZ Product overview: NMO150/450/758SF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 758MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 758MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMO150/450/758SF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMO150/450/758SF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMO150/450/758SF
RF Antennas NMO150/450/758SF
162MHz, 475MHz, 810MHz Whip, Straight RF Antenna 150MHz ~ 174MHz, 430MHz ~ 520MHz, 750MHz ~ 870MHz 5dBi, 4dBi NMO Connector Mount

162MHz, 475MHz, 810MHz Whip, Straight RF Antenna 150MHz ~ 174MHz, 430MHz ~ 520MHz, 750MHz ~ 870MHz 5dBi, 4dBi NMO Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMO150/450/758SF-ND 875-NMO150/450/758SF NMO150/450/758SF
Product Name RF Antennas 758MHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; RF Antennas RF Testing
Primary Frequency Range 162.0 to 810.0 MHz 150.0 to 870.0 MHz
Gain 4 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details