ANTENNA 144-965 NPD MAG Product overview: MSTFME from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MSTFME can be used for catalog matching and distributor lookup.
554.5MHz Whip, Straight RF Antenna 144MHz ~ 965MHz 2dBi FME Magnetic
554.5MHz Whip, Straight RF Antenna 144MHz ~ 965MHz 2dBi FME Magnetic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-MSTFME | 553-MSTFME-ND | MSTFME |
| Product Name | Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |
| Primary Frequency Range | 144.0 to 965.0 MHz | 554.5 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight |