Pulse Electronics Corporation RF Antennas MS3E900SMAR/P

Description
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi SMA Magnetic
Request a Quote Datasheet
Description
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi SMA Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-MS3E900SMAR/P-ND - DigiKey
Thief River Falls, MN, United States
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi SMA Magnetic

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi SMA Magnetic

Buy Now Datasheet
Rf Antenna - 875-MS3E900SMAR/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ANT 2 MAG MNT-WHIP ENC 890 Product overview: MS3E900SMAR/P from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MS3E900SMAR/P can be used for catalog matching and distributor lookup.

ANT 2 MAG MNT-WHIP ENC 890 Product overview: MS3E900SMAR/P from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MS3E900SMAR/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - MS3E900SMAR/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MS3E900SMAR/P
RF Antennas MS3E900SMAR/P
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi SMA Magnetic

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.6dBi SMA Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-MS3E900SMAR/P-ND 875-MS3E900SMAR/P MS3E900SMAR/P
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 925.0 MHz 890.0 to 960.0 MHz
Gain 5.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

5GHz + LTE + GPS + Wi-Fi Screw Mount Antenna (Cup Shaped) with RG316 (L-3m) Cable | 2xSMA (M) / RP SMA (M) / SMA (F) Connector - ET-4BWPS-4L3-SMRS-2SMS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 698.0 to 5000.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details