Pulse Electronics Corporation RF Antennas MS3E800FME

Description
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 5.6dBi FME Magnetic
Request a Quote Datasheet
Description
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 5.6dBi FME Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-MS3E800FME-ND - DigiKey
Thief River Falls, MN, United States
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 5.6dBi FME Magnetic

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 5.6dBi FME Magnetic

Buy Now Datasheet
Rf Antenna - 875-MS3E800FME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-MS3E800FME
Rf Antenna 875-MS3E800FME
ANT 2 MAG MT-WHP ENC 3DB 806-8 Product overview: MS3E800FME from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MS3E800FME can be used for catalog matching and distributor lookup.

ANT 2 MAG MT-WHP ENC 3DB 806-8 Product overview: MS3E800FME from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MS3E800FME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - MS3E800FME - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MS3E800FME
RF Antennas MS3E800FME
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 5.6dBi FME Magnetic

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 5.6dBi FME Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-MS3E800FME-ND 875-MS3E800FME MS3E800FME
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 851.0 MHz 806.0 to 896.0 MHz
Gain 5.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details