Pulse Electronics Corporation Rf Antenna MMC/P3ESMA

Description
ANT MAG MT WHP ENC 4DB 824-185 Product overview: MMC/P3ESMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MMC/P3ESMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT MAG MT WHP ENC 4DB 824-185 Product overview: MMC/P3ESMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MMC/P3ESMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-MMC/P3ESMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-MMC/P3ESMA
Rf Antenna 875-MMC/P3ESMA
ANT MAG MT WHP ENC 4DB 824-185 Product overview: MMC/P3ESMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MMC/P3ESMA can be used for catalog matching and distributor lookup.

ANT MAG MT WHP ENC 4DB 824-185 Product overview: MMC/P3ESMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MMC/P3ESMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - MMC/P3ESMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MMC/P3ESMA
RF Antennas MMC/P3ESMA
892MHz, 1.92GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.85GHz ~ 1.99GHz 4dBi SMA Magnetic

892MHz, 1.92GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.85GHz ~ 1.99GHz 4dBi SMA Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-MMC/P3ESMA MMC/P3ESMA
Product Name Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details