ANTENNA 2X2 MIMO 5DBI WIFI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 553-LPTNG2471M2DMG0457-ND |
| Product Name | RF Antennas |
| Applications | IoT, ISM, M2M |
| Primary Frequency Range | 2450.0 to 6012.0 MHz |
| Gain | 5.3 to 7.8 dB |
| VSWR | 2 to 2.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)