Pulse Electronics Corporation RF Antennas LPTNG24-71DMG0457

Description
ANT WIFI 6E/7 TRI BAND SMA MALE
Request a Quote Datasheet
Description
ANT WIFI 6E/7 TRI BAND SMA MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LPTNG24-71DMG0457-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 6E/7 TRI BAND SMA MALE

ANT WIFI 6E/7 TRI BAND SMA MALE

Buy Now Datasheet
3W 2500MHz 7125MHz Rf Antenna - 875-LPTNG24-71DMG0457 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 2500MHz 7125MHz Rf Antenna
875-LPTNG24-71DMG0457
3W 2500MHz 7125MHz Rf Antenna 875-LPTNG24-71DMG0457
Antennas 50Ohms 3W 2400-2500MHz & 4900-7125MHz Black SMA-Male Monopole Product overview: LPTNG24-71DMG0457 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 2500MHz, 7125MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3W, 2500MHz, 7125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPTNG24-71DMG045 7 can be used for catalog matching and distributor lookup.

Antennas 50Ohms 3W 2400-2500MHz & 4900-7125MHz Black SMA-Male Monopole Product overview: LPTNG24-71DMG0457 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 2500MHz, 7125MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3W, 2500MHz, 7125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPTNG24-71DMG0457 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 553-LPTNG24-71DMG0457-ND 875-LPTNG24-71DMG0457
Product Name RF Antennas 3W 2500MHz 7125MHz Rf Antenna
Applications Modem or Wireless Network; DSRC, ISM, Wi-Fi RF Testing
Primary Frequency Range 2450.0 to 6012.0 MHz
Gain 2.6 to 2.9 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details