Pulse Electronics Corporation RF Antennas LPT800/900NMOW

Description
883MHz Dome RF Antenna 806MHz ~ 960MHz 2dBi NMO Base Mount
Request a Quote Datasheet
Description
883MHz Dome RF Antenna 806MHz ~ 960MHz 2dBi NMO Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LPT800/900NMOW-ND - DigiKey
Thief River Falls, MN, United States
883MHz Dome RF Antenna 806MHz ~ 960MHz 2dBi NMO Base Mount

883MHz Dome RF Antenna 806MHz ~ 960MHz 2dBi NMO Base Mount

Buy Now Datasheet
WHITE NMO TRANSIT ANTENNA, 2 DBI Product overview: LPT800/900NMOW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT800/900NMOW can be used for catalog matching and distributor lookup.

WHITE NMO TRANSIT ANTENNA, 2 DBI Product overview: LPT800/900NMOW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT800/900NMOW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - LPT800/900NMOW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LPT800/900NMOW
RF Antennas LPT800/900NMOW
883MHz Dome RF Antenna 806MHz ~ 960MHz 2dBi NMO Base Mount

883MHz Dome RF Antenna 806MHz ~ 960MHz 2dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-LPT800/900NMOW-ND 875-LPT800/900NMOW LPT800/900NMOW
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
3G 6dBi Rubber Duck Whip Antenna With SMA Male Movable Connector - ET-WC6WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 6 dB
Form Factor / Mounting External; Portable
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers