Pulse Electronics Corporation RF Antennas LPT698/3800MM

Description
829MHz, 2.755GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 3.8GHz 2dBi SMA Male Base Mount
Request a Quote
Description
829MHz, 2.755GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 3.8GHz 2dBi SMA Male Base Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPT698/3800MM is an outdoor omni-directional antenna designed for LTE applications, covering a frequency range of 698-960 MHz and 1710-3800 MHz. It features a gain of 2 dBi and a vertical polarization, making it suitable for high-speed data transmission in transit and outdoor vehicular environments. The antenna has a nominal impedance of 50 Ω and a VSWR of less than 2:1, ensuring efficient signal transmission. Constructed with an IP67 rating, the LPT698/3800MM is resistant to dust and water, allowing for reliable performance in harsh conditions. It can withstand wind loads of up to 160 km/h and operates effectively within a temperature range of -40°C to +85°C. The antenna is equipped with a magnetic mount for easy installation and comes with a 3000 mm RG58 cable and SMA Male connector. The overall length of the antenna is 94.66 mm, and it has a maximum power handling capability of 45 W.

Datasheet Summary
Powered by GS/AI

The LPT698/3800MM is an outdoor omni-directional antenna designed for LTE applications, covering a frequency range of 698-960 MHz and 1710-3800 MHz. It features a gain of 2 dBi and a vertical polarization, making it suitable for high-speed data transmission in transit and outdoor vehicular environments. The antenna has a nominal impedance of 50 Ω and a VSWR of less than 2:1, ensuring efficient signal transmission. Constructed with an IP67 rating, the LPT698/3800MM is resistant to dust and water, allowing for reliable performance in harsh conditions. It can withstand wind loads of up to 160 km/h and operates effectively within a temperature range of -40°C to +85°C. The antenna is equipped with a magnetic mount for easy installation and comes with a 3000 mm RG58 cable and SMA Male connector. The overall length of the antenna is 94.66 mm, and it has a maximum power handling capability of 45 W.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LPT698/3800MM-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 2.755GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 3.8GHz 2dBi SMA Male Base Mount

829MHz, 2.755GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 3.8GHz 2dBi SMA Male Base Mount

Buy Now Datasheet
RF/IF and RFID - RF Antennas - LPT698/3800MM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
LPT698/3800MM
RF/IF and RFID - RF Antennas LPT698/3800MM
Win Source Part Number: 1086258-LPT698/3800M M Category: RF/IF and RFID>RF Antennas Features: Cable - 3m Termination: SMA Male Package: Bag Ingress Protection: IP67 Standard Package: 1 Power - Max: 45 W Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 3.8GHz Height (Max): 3.727" (94.66mm) Frequency Group: UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) Frequency (Center/Band): 829MHz, 2.755GHz Antenna Type: Dome Number of Bands: 2 VSWR: 2 Gain: 2dBi Mounting Type: Base Mount Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-LPT698/3800MM

Win Source Part Number: 1086258-LPT698/3800MM
Category: RF/IF and RFID>RF Antennas
Features: Cable - 3m
Termination: SMA Male
Package: Bag
Ingress Protection: IP67
Standard Package: 1
Power - Max: 45 W
Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 3.8GHz
Height (Max): 3.727" (94.66mm)
Frequency Group: UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 829MHz, 2.755GHz
Antenna Type: Dome
Number of Bands: 2
VSWR: 2
Gain: 2dBi
Mounting Type: Base Mount
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: PulseLarsen Antennas
Other Names: 1837-LPT698/3800MM

Buy Now Datasheet
Rf Antenna - 875-LPT698/3800MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ANTENNA, LPT SERIES, 4G/5G LTE, Product overview: LPT698/3800MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT698/3800MM can be used for catalog matching and distributor lookup.

ANTENNA, LPT SERIES, 4G/5G LTE, Product overview: LPT698/3800MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT698/3800MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - LPT698/3800MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LPT698/3800MM
RF Antennas LPT698/3800MM
829MHz, 2.755GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 3.8GHz 2dBi SMA Male Base Mount

829MHz, 2.755GHz Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 3.8GHz 2dBi SMA Male Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-LPT698/3800MM-ND LPT698/3800MM 875-LPT698/3800MM LPT698/3800MM
Product Name RF Antennas RF/IF and RFID - RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 829.0 to 2755.0 MHz 698.0 to 3800.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details