RF ANT 829MHZ/1.94GHZ DOME N Product overview: LPT698/2700DMN from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.94GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.94GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT698/2700DMN can be used for catalog matching and distributor lookup.
829MHz, 1.94GHz, 2.5GHz General Purpose Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 3.1dBi, 4.4dBi, 5dBi N Type Connector Mount
829MHz, 1.94GHz, 2.5GHz General Purpose Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 3.1dBi, 4.4dBi, 5dBi N Type Connector Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-LPT698/2700DMN | LPT698/2700DMN-ND | LPT698/2700DMN |
| Product Name | 829MHZ 1.94GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | General Purpose | General Purpose |
| Primary Frequency Range | 698.0 to 2700.0 MHz | 829.0 to 2500.0 MHz | |
| Technology Type | Dome | Dome | Dome |