ANTENNA, LOW PROFILE TRANSIT-STY Product overview: LPT600/3800NMOHF from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT600/3800NMOHF
788.5MHz, 1.94GHz, 2.5GHz, 3.6GHz 4G, 5G, LTE Dome RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz , 3.4GHz ~ 3.8GHz 3.8dBi, 5.2dBi, 5.6dBi, 5.5dBi NMO Base Mount
788.5MHz, 1.94GHz, 2.5GHz, 3.6GHz 4G, 5G, LTE Dome RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz , 3.4GHz ~ 3.8GHz 3.8dBi, 5.2dBi, 5.6dBi, 5.5dBi NMO Base Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-LPT600/3800NMOHF | 553-LPT600/3800NMOHF-ND | LPT600/3800NMOHF |
| Product Name | Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE | 4G, 5G, LTE |
| Primary Frequency Range | 617.0 to 3800.0 MHz | 788.5 to 3600.0 MHz | |
| Technology Type | Dome | Dome | Dome |