Pulse Electronics Corporation 3.8GHZ Rf Antenna LPT600/3800DMNW

Description
ANTENNA 0.617-3.8GHZ Product overview: LPT600/3800DMNW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT600/3800DMNW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA 0.617-3.8GHZ Product overview: LPT600/3800DMNW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT600/3800DMNW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.8GHZ Rf Antenna - 875-LPT600/3800DMNW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.8GHZ Rf Antenna
875-LPT600/3800DMNW
3.8GHZ Rf Antenna 875-LPT600/3800DMNW
ANTENNA 0.617-3.8GHZ Product overview: LPT600/3800DMNW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT600/3800DMNW can be used for catalog matching and distributor lookup.

ANTENNA 0.617-3.8GHZ Product overview: LPT600/3800DMNW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT600/3800DMNW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-LPT600/3800DMNW-ND - DigiKey
Thief River Falls, MN, United States
788.5MHz, 1.94GHz, 2.5GHz, 3.6GHz 4G, 5G, LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 3.9dBi, 5.3dBi, 5.4dBi, 4.7dBi N Type Female Connector Mount

788.5MHz, 1.94GHz, 2.5GHz, 3.6GHz 4G, 5G, LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 3.9dBi, 5.3dBi, 5.4dBi, 4.7dBi N Type Female Connector Mount

Buy Now Datasheet
RF Antennas - LPT600/3800DMNW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LPT600/3800DMNW
RF Antennas LPT600/3800DMNW
788.5MHz, 1.94GHz, 2.5GHz, 3.6GHz 4G, 5G, LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 3.9dBi, 5.3dBi, 5.4dBi, 4.7dBi N Type Female Connector Mount

788.5MHz, 1.94GHz, 2.5GHz, 3.6GHz 4G, 5G, LTE Whip, Straight RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 3.9dBi, 5.3dBi, 5.4dBi, 4.7dBi N Type Female Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-LPT600/3800DMNW 553-LPT600/3800DMNW-ND LPT600/3800DMNW
Product Name 3.8GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE 4G, 5G, LTE
Primary Frequency Range 617.0 to 3800.0 MHz 788.5 to 3600.0 MHz
Technology Type Whip, Straight Whip Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details