Pulse Electronics Corporation Rf Antenna LPT450NMOW

Description
WHITE NMO TRANSIT ANTENNA, UNITY Product overview: LPT450NMOW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT450NMOW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WHITE NMO TRANSIT ANTENNA, UNITY Product overview: LPT450NMOW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT450NMOW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-LPT450NMOW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-LPT450NMOW
Rf Antenna 875-LPT450NMOW
WHITE NMO TRANSIT ANTENNA, UNITY Product overview: LPT450NMOW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT450NMOW can be used for catalog matching and distributor lookup.

WHITE NMO TRANSIT ANTENNA, UNITY Product overview: LPT450NMOW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LPT450NMOW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-LPT450NMOW-ND - DigiKey
Thief River Falls, MN, United States
460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi NMO Base Mount

460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - LPT450NMOW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LPT450NMOW
RF Antennas LPT450NMOW
460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi NMO Base Mount

460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-LPT450NMOW 553-LPT450NMOW-ND LPT450NMOW
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details