Pulse Electronics Corporation RF Antennas LPT2400/71DMN

Description
ANTENNA 2400-2500; 4900-7125MHZ
Request a Quote Datasheet
Description
ANTENNA 2400-2500; 4900-7125MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LPT2400/71DMN-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA 2400-2500; 4900-7125MHZ

ANTENNA 2400-2500; 4900-7125MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-LPT2400/71DMN-ND
Product Name RF Antennas
Applications Modem or Wireless Network; DSRC, IoT, ISM, M2M, Wi-Fi 6E, Wi-Fi 7, WLAN
Primary Frequency Range 2450.0 to 6012.0 MHz
Gain 5.3 to 7.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details