ANT 0.806-0.96 BLACK SMA 3FT Product overview: LP800SMA3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800SMA3 can be used for catalog matching and distributor lookup.
883MHz ISM Dome RF Antenna 806MHz ~ 960MHz 2.14dBi SMA Male Panel Mount
DOME ANTENNA, 806-960MHZ, 2.14DBI; Antenna Type:Dome; Frequency Min:806MHz; Frequency Max:960MHz; Antenna Mounting:SMA Connector; Gain:2.14dBi; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes
883MHz ISM Dome RF Antenna 806MHz ~ 960MHz 2.14dBi SMA Male Panel Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-LP800SMA3 | 553-LP800SMA3-ND | 85AC3107 | LP800SMA3 |
| Product Name | Rf Antenna | RF Antennas | Dome Antenna, 806-960Mhz, 2.14Dbi; Antenna Type Pulse Larsen Antennas | RF Antennas |
| Applications | RF Testing | ISM | ISM | |
| Primary Frequency Range | 806.0 to 960.0 MHz | 883.0 MHz | 806.0 to 960.0 MHz | |
| Technology Type | Dome | Dome | Dome | |
| Gain | 2.14 dB | 2.14 dB |