Pulse Electronics Corporation Rf Antenna LP800SMA

Description
ANT 0.806-0.96 BLACK SMA 17FT Product overview: LP800SMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800SMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT 0.806-0.96 BLACK SMA 17FT Product overview: LP800SMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800SMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-LP800SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-LP800SMA
Rf Antenna 875-LP800SMA
ANT 0.806-0.96 BLACK SMA 17FT Product overview: LP800SMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800SMA can be used for catalog matching and distributor lookup.

ANT 0.806-0.96 BLACK SMA 17FT Product overview: LP800SMA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP800SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-LP800SMA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LP800SMA-ND
RF Antennas 553-LP800SMA-ND
883MHz ISM Dome RF Antenna 806MHz ~ 960MHz 2.14dBi SMA Male Panel Mount

883MHz ISM Dome RF Antenna 806MHz ~ 960MHz 2.14dBi SMA Male Panel Mount

Buy Now Datasheet
Dome Antenna, 806-960Mhz, 2.14Dbi; Antenna Type Pulse Larsen Antennas - 85AC3106 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 806-960Mhz, 2.14Dbi; Antenna Type Pulse Larsen Antennas
85AC3106
Dome Antenna, 806-960Mhz, 2.14Dbi; Antenna Type Pulse Larsen Antennas 85AC3106
DOME ANTENNA, 806-960MHZ, 2.14DBI; Antenna Type:Dome; Frequency Min:806MHz; Frequency Max:960MHz; Antenna Mounting:SMA Connector; Gain:2.14dBi; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

DOME ANTENNA, 806-960MHZ, 2.14DBI; Antenna Type:Dome; Frequency Min:806MHz; Frequency Max:960MHz; Antenna Mounting:SMA Connector; Gain:2.14dBi; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - LP800SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP800SMA
RF Antennas LP800SMA
883MHz ISM Dome RF Antenna 806MHz ~ 960MHz 2.14dBi SMA Male Panel Mount

883MHz ISM Dome RF Antenna 806MHz ~ 960MHz 2.14dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-LP800SMA 553-LP800SMA-ND 85AC3106 LP800SMA
Product Name Rf Antenna RF Antennas Dome Antenna, 806-960Mhz, 2.14Dbi; Antenna Type Pulse Larsen Antennas RF Antennas
Applications RF Testing ISM ISM
Primary Frequency Range 806.0 to 960.0 MHz 883.0 MHz 806.0 to 960.0 MHz
Technology Type Dome Dome Dome
Gain 2.14 dB 2.14 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details