Pulse Electronics Corporation RF Antennas LP450NMOW

Description
460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi NMO Panel Mount
Request a Quote Datasheet
Description
460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi NMO Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LP450NMOW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LP450NMOW-ND
RF Antennas 553-LP450NMOW-ND
460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi NMO Panel Mount

460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi NMO Panel Mount

Buy Now Datasheet
Rf Antenna - 875-LP450NMOW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-LP450NMOW
Rf Antenna 875-LP450NMOW
WHITE NMO LOW PROFILE, UNITY, 45 Product overview: LP450NMOW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP450NMOW can be used for catalog matching and distributor lookup.

WHITE NMO LOW PROFILE, UNITY, 45 Product overview: LP450NMOW from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP450NMOW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - LP450NMOW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP450NMOW
RF Antennas LP450NMOW
460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi NMO Panel Mount

460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi NMO Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-LP450NMOW-ND 875-LP450NMOW LP450NMOW
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details