Pulse Electronics Corporation 470 MH Rf Antenna LP450

Description
ANT LOW PROFILE UTY 450-470 MH Product overview: LP450 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 470 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT LOW PROFILE UTY 450-470 MH Product overview: LP450 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 470 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 MH Rf Antenna - 875-LP450 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 MH Rf Antenna
875-LP450
470 MH Rf Antenna 875-LP450
ANT LOW PROFILE UTY 450-470 MH Product overview: LP450 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 470 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP450 can be used for catalog matching and distributor lookup.

ANT LOW PROFILE UTY 450-470 MH Product overview: LP450 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 470 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-LP450-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LP450-ND
RF Antennas 553-LP450-ND
460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi Magnetic

460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi Magnetic

Buy Now Datasheet
RF Antennas - LP450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP450
RF Antennas LP450
460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi Magnetic

460MHz Dome RF Antenna 450MHz ~ 470MHz 2dBi Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-LP450 553-LP450-ND LP450
Product Name 470 MH Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details