Pulse Electronics Corporation RF Antennas LP174NMO

Description
173.5MHz Dome RF Antenna 172.14MHz ~ 174.86MHz 2dBi NMO Magnetic
Request a Quote Datasheet
Description
173.5MHz Dome RF Antenna 172.14MHz ~ 174.86MHz 2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LP174NMO-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LP174NMO-ND
RF Antennas 553-LP174NMO-ND
173.5MHz Dome RF Antenna 172.14MHz ~ 174.86MHz 2dBi NMO Magnetic

173.5MHz Dome RF Antenna 172.14MHz ~ 174.86MHz 2dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-LP174NMO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-LP174NMO
Rf Antenna 875-LP174NMO
ANT BLACK NMO LOW PROFILE UNIT Product overview: LP174NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP174NMO can be used for catalog matching and distributor lookup.

ANT BLACK NMO LOW PROFILE UNIT Product overview: LP174NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP174NMO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - LP174NMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP174NMO
RF Antennas LP174NMO
173.5MHz Dome RF Antenna 172.14MHz ~ 174.86MHz 2dBi NMO Magnetic

173.5MHz Dome RF Antenna 172.14MHz ~ 174.86MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-LP174NMO-ND 875-LP174NMO LP174NMO
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers