Pulse Electronics Corporation RF Antennas LP169NMO

Description
169MHz Dome RF Antenna 167.68MHz ~ 170.32MHz 2dBi NMO Magnetic
Request a Quote Datasheet
Description
169MHz Dome RF Antenna 167.68MHz ~ 170.32MHz 2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LP169NMO-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LP169NMO-ND
RF Antennas 553-LP169NMO-ND
169MHz Dome RF Antenna 167.68MHz ~ 170.32MHz 2dBi NMO Magnetic

169MHz Dome RF Antenna 167.68MHz ~ 170.32MHz 2dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-LP169NMO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-LP169NMO
Rf Antenna 875-LP169NMO
ANT BLACK NMO LOW PROFILE UNIT Product overview: LP169NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP169NMO can be used for catalog matching and distributor lookup.

ANT BLACK NMO LOW PROFILE UNIT Product overview: LP169NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP169NMO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - LP169NMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP169NMO
RF Antennas LP169NMO
169MHz Dome RF Antenna 167.68MHz ~ 170.32MHz 2dBi NMO Magnetic

169MHz Dome RF Antenna 167.68MHz ~ 170.32MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-LP169NMO-ND 875-LP169NMO LP169NMO
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details