Pulse Electronics Corporation Rf Antenna LP160NMO

Description
ANT BLACK NMO LOW PROFILE UNIT Product overview: LP160NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP160NMO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT BLACK NMO LOW PROFILE UNIT Product overview: LP160NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP160NMO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-LP160NMO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-LP160NMO
Rf Antenna 875-LP160NMO
ANT BLACK NMO LOW PROFILE UNIT Product overview: LP160NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP160NMO can be used for catalog matching and distributor lookup.

ANT BLACK NMO LOW PROFILE UNIT Product overview: LP160NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP160NMO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-LP160NMO-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LP160NMO-ND
RF Antennas 553-LP160NMO-ND
159.5MHz Dome RF Antenna 158.33MHz ~ 160.67MHz 2dBi NMO Magnetic

159.5MHz Dome RF Antenna 158.33MHz ~ 160.67MHz 2dBi NMO Magnetic

Buy Now Datasheet
RF Antennas - LP160NMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP160NMO
RF Antennas LP160NMO
159.5MHz Dome RF Antenna 158.33MHz ~ 160.67MHz 2dBi NMO Magnetic

159.5MHz Dome RF Antenna 158.33MHz ~ 160.67MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-LP160NMO 553-LP160NMO-ND LP160NMO
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details