Pulse Electronics Corporation RF Antennas LP156NMO

Description
155.5MHz Dome RF Antenna 154.42MHz ~ 156.58MHz 2dBi NMO Magnetic
Request a Quote Datasheet
Description
155.5MHz Dome RF Antenna 154.42MHz ~ 156.58MHz 2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LP156NMO-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LP156NMO-ND
RF Antennas 553-LP156NMO-ND
155.5MHz Dome RF Antenna 154.42MHz ~ 156.58MHz 2dBi NMO Magnetic

155.5MHz Dome RF Antenna 154.42MHz ~ 156.58MHz 2dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-LP156NMO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-LP156NMO
Rf Antenna 875-LP156NMO
ANT BLACK NMO LOW PROFILE UNIT Product overview: LP156NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP156NMO can be used for catalog matching and distributor lookup.

ANT BLACK NMO LOW PROFILE UNIT Product overview: LP156NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LP156NMO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - LP156NMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP156NMO
RF Antennas LP156NMO
155.5MHz Dome RF Antenna 154.42MHz ~ 156.58MHz 2dBi NMO Magnetic

155.5MHz Dome RF Antenna 154.42MHz ~ 156.58MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-LP156NMO-ND 875-LP156NMO LP156NMO
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details