Pulse Electronics Corporation RF and Wireless - RF Accessories LMMMPL

Description
ANTENNA CABLE LM MAG MT
Description
ANTENNA CABLE LM MAG MT

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Accessories
LMMMPL
RF and Wireless - RF Accessories LMMMPL
ANTENNA CABLE LM MAG MT

ANTENNA CABLE LM MAG MT

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number LMMMPL
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Amplifiers - BGA125N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; Beidou, Galileo, GLONASS, GPS
Supply Voltage Other; 1.1V ~ 3.3V
Package Type 6-XFDFN
View Details
Interface - Drivers, Receivers, Transceivers - 54LS155LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4731-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details