Pulse Electronics Corporation RF and Wireless - RF Accessories LMMMDS

Description
ANTENNA CABLE LM MAG MT
Description
ANTENNA CABLE LM MAG MT

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Accessories
LMMMDS
RF and Wireless - RF Accessories LMMMDS
ANTENNA CABLE LM MAG MT

ANTENNA CABLE LM MAG MT

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number LMMMDS
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - BCM20735PKML1G-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers
RF Switches - AS186-302LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; GSM; GSM, ISM, PCS, WCDMA
Supply Voltage Other; 3V, 5V
Operating Frequency ? to 4000 MHz
View Details
2 suppliers