Pulse Electronics Corporation RF Antennas LM406C

Description
413MHz Whip, Straight RF Antenna 406MHz ~ 420MHz 5.6dBi UHF Magnetic
Request a Quote Datasheet
Description
413MHz Whip, Straight RF Antenna 406MHz ~ 420MHz 5.6dBi UHF Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LM406C-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-LM406C-ND
RF Antennas 553-LM406C-ND
413MHz Whip, Straight RF Antenna 406MHz ~ 420MHz 5.6dBi UHF Magnetic

413MHz Whip, Straight RF Antenna 406MHz ~ 420MHz 5.6dBi UHF Magnetic

Buy Now Datasheet
420 MHZ Rf Antenna - 875-LM406C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420 MHZ Rf Antenna
875-LM406C
420 MHZ Rf Antenna 875-LM406C
ANTENNA BASE-WHP 5DB 406-420 MHZ Product overview: LM406C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 420 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LM406C can be used for catalog matching and distributor lookup.

ANTENNA BASE-WHP 5DB 406-420 MHZ Product overview: LM406C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 420 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LM406C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - LM406C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LM406C
RF Antennas LM406C
413MHz Whip, Straight RF Antenna 406MHz ~ 420MHz 5.6dBi UHF Magnetic

413MHz Whip, Straight RF Antenna 406MHz ~ 420MHz 5.6dBi UHF Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-LM406C-ND 875-LM406C LM406C
Product Name RF Antennas 420 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details