Pulse Electronics Corporation RF Antennas LD617-6000S143

Description
ANT YAGI LPDA 617-6000 MHZ N CON
Request a Quote Datasheet
Description
ANT YAGI LPDA 617-6000 MHZ N CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-LD617-6000S143-ND - DigiKey
Thief River Falls, MN, United States
ANT YAGI LPDA 617-6000 MHZ N CON

ANT YAGI LPDA 617-6000 MHZ N CON

Buy Now Datasheet
6000 MHZ Rf Antenna - 875-LD617-6000S143 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6000 MHZ Rf Antenna
875-LD617-6000S143
6000 MHZ Rf Antenna 875-LD617-6000S143
ANT YAGI LPDA 617-6000 MHZ N CON Product overview: LD617-6000S143 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LD617-6000S143 can be used for catalog matching and distributor lookup.

ANT YAGI LPDA 617-6000 MHZ N CON Product overview: LD617-6000S143 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LD617-6000S143 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 553-LD617-6000S143-ND 875-LD617-6000S143
Product Name RF Antennas 6000 MHZ Rf Antenna
Applications Modem or Wireless Network; 4G, 5G RF Testing
Primary Frequency Range 711.5 to 5450.0 MHz 617.0 to 6000.0 MHz
Gain 7 to 9 dB
VSWR 1.6 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details