ANT GLS MT 700 800MHZ Product overview: KGI768 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 800MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KGI768 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1080989-KGI768
Category: RF/IF and RFID>RF Antennas
Features: Cable - 4.2672m
Package: Bulk
Applications: General Purpose
Standard Package: 1
Frequency Range: 758MHz ~ 896MHz
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency (Center/Band): 827MHz
Antenna Type: Module
Number of Bands: 1
VSWR: 2
Gain: 2dBi
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
827MHz General Purpose Module RF Antenna 758MHz ~ 896MHz 2dBi Chassis Mount
827MHz General Purpose Module RF Antenna 758MHz ~ 896MHz 2dBi Chassis Mount
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-KGI768 | KGI768 | KGI768-ND | KGI768 |
| Product Name | 800MHZ Rf Antenna | RF/IF and RFID - RF Antennas | RF Antennas | RF Antennas |
| Applications | RF Testing | General Purpose | General Purpose | |
| Primary Frequency Range | 758.0 to 896.0 MHz | 827.0 MHz | ||
| Technology Type | Module | Module | Module |