Pulse Electronics Corporation RF Antennas KG3E768UD

Description
Whip, Straight RF Antenna 5.14dBi Magnetic
Request a Quote Datasheet
Description
Whip, Straight RF Antenna 5.14dBi Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-KG3E768UD-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-KG3E768UD-ND
RF Antennas 553-KG3E768UD-ND
Whip, Straight RF Antenna 5.14dBi Magnetic

Whip, Straight RF Antenna 5.14dBi Magnetic

Buy Now Datasheet
869MHZ Rf Antenna - 875-KG3E768UD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
869MHZ Rf Antenna
875-KG3E768UD
869MHZ Rf Antenna 875-KG3E768UD
ON GLASS 764-869MHZ ANTENNA 14' Product overview: KG3E768UD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 869MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 869MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KG3E768UD can be used for catalog matching and distributor lookup.

ON GLASS 764-869MHZ ANTENNA 14' Product overview: KG3E768UD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 869MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 869MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KG3E768UD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - KG3E768UD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KG3E768UD
RF Antennas KG3E768UD
Whip, Straight RF Antenna 5.14dBi Magnetic

Whip, Straight RF Antenna 5.14dBi Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-KG3E768UD-ND 875-KG3E768UD KG3E768UD
Product Name RF Antennas 869MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details