Pulse Electronics Corporation RF Antennas KG160UD

Description
167MHz Whip, Straight RF Antenna 160MHz ~ 174MHz 2dBi Magnetic
Request a Quote Datasheet
Description
167MHz Whip, Straight RF Antenna 160MHz ~ 174MHz 2dBi Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-KG160UD-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-KG160UD-ND
RF Antennas 553-KG160UD-ND
167MHz Whip, Straight RF Antenna 160MHz ~ 174MHz 2dBi Magnetic

167MHz Whip, Straight RF Antenna 160MHz ~ 174MHz 2dBi Magnetic

Buy Now Datasheet
174 MHZ Rf Antenna - 875-KG160UD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
174 MHZ Rf Antenna
875-KG160UD
174 MHZ Rf Antenna 875-KG160UD
ANTENNA ONGLS 2.5DB 160-174 MHZ Product overview: KG160UD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KG160UD can be used for catalog matching and distributor lookup.

ANTENNA ONGLS 2.5DB 160-174 MHZ Product overview: KG160UD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 174 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 174 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KG160UD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - KG160UD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KG160UD
RF Antennas KG160UD
167MHz Whip, Straight RF Antenna 160MHz ~ 174MHz 2dBi Magnetic

167MHz Whip, Straight RF Antenna 160MHz ~ 174MHz 2dBi Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-KG160UD-ND 875-KG160UD KG160UD
Product Name RF Antennas 174 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers