Pulse Electronics Corporation 160 MHZ Rf Antenna KG144UD

Description
ANTENNA ONGLS 2.5DB 144-160 MHZ Product overview: KG144UD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 160 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KG144UD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA ONGLS 2.5DB 144-160 MHZ Product overview: KG144UD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 160 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KG144UD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160 MHZ Rf Antenna - 875-KG144UD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160 MHZ Rf Antenna
875-KG144UD
160 MHZ Rf Antenna 875-KG144UD
ANTENNA ONGLS 2.5DB 144-160 MHZ Product overview: KG144UD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 160 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KG144UD can be used for catalog matching and distributor lookup.

ANTENNA ONGLS 2.5DB 144-160 MHZ Product overview: KG144UD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 160 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KG144UD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-KG144UD-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-KG144UD-ND
RF Antennas 553-KG144UD-ND
152MHz Whip, Straight RF Antenna 144MHz ~ 160MHz 2dBi Magnetic

152MHz Whip, Straight RF Antenna 144MHz ~ 160MHz 2dBi Magnetic

Buy Now Datasheet
RF Antennas - KG144UD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KG144UD
RF Antennas KG144UD
152MHz Whip, Straight RF Antenna 144MHz ~ 160MHz 2dBi Magnetic

152MHz Whip, Straight RF Antenna 144MHz ~ 160MHz 2dBi Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-KG144UD 553-KG144UD-ND KG144UD
Product Name 160 MHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers