Pulse Electronics Corporation 4 W Rf Antenna KD9FREQHQ4

Description
ANT HELIC 1-4 W SPEC FREQ 162- Product overview: KD9FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD9FREQHQ4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT HELIC 1-4 W SPEC FREQ 162- Product overview: KD9FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD9FREQHQ4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 W Rf Antenna - 875-KD9FREQHQ4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 W Rf Antenna
875-KD9FREQHQ4
4 W Rf Antenna 875-KD9FREQHQ4
ANT HELIC 1-4 W SPEC FREQ 162- Product overview: KD9FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD9FREQHQ4 can be used for catalog matching and distributor lookup.

ANT HELIC 1-4 W SPEC FREQ 162- Product overview: KD9FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD9FREQHQ4 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - KD9FREQHQ4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KD9FREQHQ4
RF Antennas KD9FREQHQ4
168MHz DCS, ISM, GSM, PCS Helical RF Antenna 162MHz ~ 174MHz PL-259 Connector Mount

168MHz DCS, ISM, GSM, PCS Helical RF Antenna 162MHz ~ 174MHz PL-259 Connector Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-KD9FREQHQ4 KD9FREQHQ4
Product Name 4 W Rf Antenna RF Antennas
Applications RF Testing DCS, ISM, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details