Pulse Electronics Corporation 4 W Rf Antenna KD3FREQHQ5

Description
ANT HELIC 1-4 W SPEC FREQ 220- Product overview: KD3FREQHQ5 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT HELIC 1-4 W SPEC FREQ 220- Product overview: KD3FREQHQ5 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 W Rf Antenna - 875-KD3FREQHQ5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 W Rf Antenna
875-KD3FREQHQ5
4 W Rf Antenna 875-KD3FREQHQ5
ANT HELIC 1-4 W SPEC FREQ 220- Product overview: KD3FREQHQ5 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ5 can be used for catalog matching and distributor lookup.

ANT HELIC 1-4 W SPEC FREQ 220- Product overview: KD3FREQHQ5 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ5 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - KD3FREQHQ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KD3FREQHQ5
RF Antennas KD3FREQHQ5
211MHz DCS, ISM, GSM, PCS Helical RF Antenna 200MHz ~ 222MHz TNC Male Connector Mount

211MHz DCS, ISM, GSM, PCS Helical RF Antenna 200MHz ~ 222MHz TNC Male Connector Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-KD3FREQHQ5 KD3FREQHQ5
Product Name 4 W Rf Antenna RF Antennas
Applications RF Testing DCS, ISM, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details