Pulse Electronics Corporation 4 W Rf Antenna KD3FREQHQ4

Description
ANT HELIC 1-4 W SPEC FREQ 162- Product overview: KD3FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT HELIC 1-4 W SPEC FREQ 162- Product overview: KD3FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 W Rf Antenna - 875-KD3FREQHQ4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 W Rf Antenna
875-KD3FREQHQ4
4 W Rf Antenna 875-KD3FREQHQ4
ANT HELIC 1-4 W SPEC FREQ 162- Product overview: KD3FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ4 can be used for catalog matching and distributor lookup.

ANT HELIC 1-4 W SPEC FREQ 162- Product overview: KD3FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ4 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - KD3FREQHQ4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KD3FREQHQ4
RF Antennas KD3FREQHQ4
168MHz DCS, ISM, GSM, PCS Helical RF Antenna 162MHz ~ 174MHz TNC Male Connector Mount

168MHz DCS, ISM, GSM, PCS Helical RF Antenna 162MHz ~ 174MHz TNC Male Connector Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-KD3FREQHQ4 KD3FREQHQ4
Product Name 4 W Rf Antenna RF Antennas
Applications RF Testing DCS, ISM, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIFPC-5L10CP39-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 to 5 dB
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details